EN
  • EN
  • DE

LM108H/883

Part No LM108H/883
Manufacturer Texas Instruments
Description LM108/LM108AQML Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1196674-LM108H/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM108H/883 CAD Model

Description

The LM108H/883, from Texas Instruments, is a precision operational amplifier that has been designed to offer optimal performance in terms of stability and speed for a wide range of applications. This high-grade component is part of Texas Instruments’ range of military-spec products, ensuring it meets the stringent requirements of the 883 series standards for reliability and ruggedness.

Key Features

  • High Gain Bandwidth: The LM108H/883 offers a high gain bandwidth product, which makes it suitable for fast signal amplification in control systems and communication equipment.
  • Low Input Offset Voltage: Precision applications can rely on the LM108H/883 due to its low input offset voltage, minimizing error in signal processing.
  • Wide Operating Temperature Range: With an operating temperature range that suits military specifications, this operational amplifier can function reliably in extreme environmental conditions.
  • Stable with High Capacitive Loads: The LM108H/883 is designed to be stable even when driving high capacitive loads, making it versatile for various circuit configurations.
  • Durable Metal Can Package: The device is housed in a durable metal can package (TO-99), ensuring protection against harsh conditions and providing excellent thermal performance.

Applications

The LM108H/883 is highly versatile and can be used in a multitude of applications including:

  • High-precision instrumentation
  • Servo amplifiers and regulators
  • Analog computers and calculators
  • Data acquisition systems
  • Military and aerospace equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM108H/883 is no exception. Manufactured to meet MIL-STD-883 standards, it ensures reliability under the most demanding conditions. Each unit is rigorously tested to guarantee performance that meets the military specifications for use in high-reliability applications.

Conclusion

In summary, the LM108H/883 operational amplifier from Texas Instruments stands out for its precision, durability, and adaptability. Its compliance with military standards makes it an ideal choice for applications where failure is not an option. Whether used in the field of aerospace, defense, or precision instrumentation, the LM108H/883 offers the performance and reliability that professionals trust.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess