EN
  • EN
  • DE

LM10CH

Part No LM10CH
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power Op Amp and Reference | IC OPAMP GP 1 CIRCUIT TO99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Amplifier Type General Purpose
Current - Input Bias 12nA
Voltage - Input Offset 500μV
Supply Current 300μA
Supply Voltage , Single/Dual (±) 1.1V ~ 40V, ±0.55V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number LM10
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196682-LM10CH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10CH CAD Model

Description

The LM10CH is a highly versatile integrated circuit from Texas Instruments, designed to fulfill a wide range of analog functions in electronic systems. This precision device combines a voltage reference, an operational amplifier (op-amp), and a voltage comparator in a single monolithic chip, making it an ideal choice for a variety of applications, including sensor interfacing, voltage regulation, and analog signal processing.

Key Features

  • Operational Amplifier: The LM10CH includes a high-quality op-amp with a wide gain bandwidth product, allowing for high-performance signal amplification and conditioning.
  • Voltage Comparator: The integrated voltage comparator enables the LM10CH to perform threshold detection and level-shifting operations, making it suitable for control and decision-making circuitry.
  • Voltage Reference: The built-in voltage reference provides a stable and precise voltage for accurate comparisons and reference levels in applications requiring high precision.
  • Low Power Consumption: Designed with power efficiency in mind, the LM10CH operates with minimal power draw, making it ideal for battery-powered and portable devices.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various levels of system voltages for flexible application use.
  • Robust Temperature Performance: The LM10CH operates reliably over a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The LM10CH is suited for numerous applications across different industries. Its precision and low power consumption make it an excellent choice for portable instrumentation, analog processing circuits, custom regulators, and sensor interfaces. The device is also commonly used in control systems, where its comparator and op-amp functionalities are essential for feedback and regulation tasks.

Package and Quality

The LM10CH is available in a TO-can package, which provides robust physical protection and reliable thermal performance, ensuring the chip's longevity and stability. Texas Instruments is known for its commitment to quality, and the LM10CH is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability for the end-user.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0024 $54.0144
14+ $7.3866 $103.4124
21+ $7.1558 $150.2718
29+ $6.9250 $200.8250
38+ $6.6941 $254.3758
50+ $6.0016 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess