EN
  • EN
  • DE

MC74LCX04DG

Part No MC74LCX04DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74LCX
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MC74LCX04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74LCX04DG-OS,ONSONSMC74LCX04DG,MC74LCX04DGOS
Standard Package 55
Win Source Part Number 1077875-MC74LCX04DG
Ultra Librarian 3D Model Ultra Librarian MC74LCX04DG CAD Model

Description

The MC74LCX04DG from ON Semiconductor is a high-performance, hex inverter integrated circuit designed to meet the demanding requirements of today's advanced digital systems. This device is part of the LCX family of products, which are renowned for their low voltage operation and interface capability with 5V logic levels.

With its advanced silicon-gate CMOS technology, the MC74LCX04DG offers superior signal processing power and speed while maintaining low power consumption. The device operates over a broad voltage range of 2.3V to 3.6V, making it ideal for battery-powered and portable applications where energy efficiency is paramount.

Key Features:

  • Logic Type: Hex Inverter
  • Operating Voltage: 2.3V to 3.6V, with 5V tolerant inputs
  • Current - Quiescent (Max): 10µA
  • Propagation Delay: Fast propagation delays with 5V tolerant inputs
  • Temperature Operating Range: -40°C to 85°C, suitable for industrial applications
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The MC74LCX04DG also boasts a high drive capability, with outputs that can source or sink 24mA. This makes it well-suited for driving high capacitive loads, ensuring reliable operation even in challenging conditions. The device's inputs include hysteresis, which increases its noise immunity and allows for improved performance in noisy environments.

For design flexibility, the MC74LCX04DG is offered in a compact SOIC-14 package, allowing for efficient use of PCB space. This makes it an excellent choice for space-constrained applications. The device is also fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the output, preventing damaging current backflow through the device when it is powered down.

In summary, the MC74LCX04DG from ON Semiconductor is a robust and versatile hex inverter chip that is perfect for use in a wide range of electronic applications requiring low voltage operation, high speed, and low power consumption. Its compatibility with 5V systems and tolerance to industrial temperature ranges ensures that it can be integrated into both modern and legacy systems with ease.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess