EN
  • EN
  • DE

LM10CWMX/NOPB

Part No LM10CWMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Operational Amplifier and Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Current - Input Bias 12nA
Voltage - Input Offset 500μV
Operating Supply Current 300μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.1 V ~ 40 V, ±0.55 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.295", 7.50mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1196689-LM10CWMX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM10
Introduction Date November 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM10CWMX/NOPB CAD Model

Description

The LM10CWMX/NOPB is a versatile and high-performance component manufactured by Texas Instruments, renowned for its precision and reliability in various electronic applications. This integrated circuit is designed to offer both operational amplifier and voltage reference functionalities in a single package, making it an ideal solution for space-constrained designs.

Key Features

  • Operational Amplifier: The LM10CWMX/NOPB includes an operational amplifier with a wide range of input common-mode voltage levels, allowing it to operate effectively in a variety of circuit configurations. This feature is particularly useful for amplifying low-level signals in sensor interfaces, data acquisition systems, and analog processing circuits.
  • Voltage Reference: In addition to the op-amp, this IC also contains a stable voltage reference. This reference can be used for precision voltage regulation, ensuring that other components in the system receive a consistent voltage level for optimal performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the LM10CWMX/NOPB is suitable for battery-powered devices and portable applications where power conservation is critical.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, making it suitable for use in harsh environments and industrial applications where temperature variances are common.

Applications

The LM10CWMX/NOPB is a versatile IC that can be used in a wide array of applications including:

  • Portable Instruments
  • Test Equipment
  • Analog Processing
  • Data Acquisition Systems
  • Power Supply Control
  • Sensor Interfaces

Quality and Reliability

As with all Texas Instruments products, the LM10CWMX/NOPB is manufactured to the highest quality standards. It is supplied in a surface-mount package that is both RoHS compliant and lead-free, ensuring compatibility with modern environmentally-conscious manufacturing processes. The NOPB designation indicates that this product is provided without lead (Pb), aligning with global initiatives for reducing hazardous substances in electronic components.

Whether you are developing sophisticated industrial equipment or designing compact consumer electronics, the LM10CWMX/NOPB from Texas Instruments offers a reliable and efficient solution for your analog circuit needs.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2871 $51.4452
29+ $3.5177 $102.0133
45+ $3.4077 $153.3465
61+ $3.2978 $201.1658
79+ $3.1879 $251.8441
105+ $2.8581 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess