EN
  • EN
  • DE

LM1117DTX-2.5/NOPB

Part No LM1117DTX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.8A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA to 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.2V @ 800mA
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 108874-LM1117DTX-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1117DTX-2.5/NOPB CAD Model

Description

The LM1117DTX-2.5/NOPB from Texas Instruments is a high-performance, low-dropout voltage regulator that offers solutions for various power supply requirements.

  • Output Voltage: 2.5V
  • Package: TO-252 (D Pak)
  • Dropout Voltage: 1.2V @ up to 800mA of load current
  • Input Voltage Range: 2.5V to 10V
  • Features: current limiting and thermal protection
  • Feature: low quiescent current
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1824 $53.2080
105+ $0.9702 $101.8710
160+ $0.9398 $150.3680
220+ $0.9095 $200.0900
285+ $0.8792 $250.5720
385+ $0.7883 $303.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,030 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess