EN
  • EN
  • DE

LM1117IMPX-ADJ

Part No LM1117IMPX-ADJ
Manufacturer Texas Instruments
Description 800mA Low-Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196725-LM1117IMPX-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM1117IMPX-ADJ CAD Model

Description

The LM1117IMPX-ADJ from Texas Instruments is a versatile and reliable linear voltage regulator designed for a wide range of applications. This adjustable version of the LM1117 series is capable of providing an output voltage range from 1.25V to 13.8V, making it ideal for custom voltage requirements. It is particularly well-suited for use in portable and embedded systems where efficiency and low dropout voltage are critical.

With a maximum output current of 800mA, the LM1117IMPX-ADJ is capable of handling moderate power demands, ensuring stable operation for your electronic devices. Its low dropout voltage of typically 1.2V at full load enhances system efficiency, allowing for operation closer to the input voltage and reducing power loss.

The LM1117IMPX-ADJ comes in a compact SOT-223 package, which is both space-saving and offers good thermal performance. This makes it an excellent choice for space-constrained applications while still providing adequate heat dissipation for reliable continuous operation.

Among its safety features, the LM1117IMPX-ADJ includes built-in protection mechanisms such as over-current protection, which helps to prevent damage from excessive loads, and thermal shutdown, which protects the device from overheating. These features ensure long-term reliability and stability of both the voltage regulator and the system it is integrated into.

For ease of use, this adjustable voltage regulator requires only two external resistors to set the output voltage, providing designers with flexibility and simplicity in their circuit designs. Additionally, it is designed to be compatible with a variety of capacitors, including ceramic, tantalum, and aluminum electrolytic types, offering versatility in component selection.

Whether you're designing power supplies for consumer electronics, creating custom voltage rails in embedded systems, or looking for a reliable power solution for portable devices, the LM1117IMPX-ADJ from Texas Instruments is an excellent choice that combines flexibility, efficiency, and reliability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2672 $50.7680
460+ $0.2193 $100.8780
710+ $0.2124 $150.8040
975+ $0.2056 $200.4600
1,260+ $0.1987 $250.3620
1,685+ $0.1782 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess