EN
  • EN
  • DE

TLV320DAC32IRHBR

Part No TLV320DAC32IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LOW POWER STEREO AUDIO DAC FOR PORTABLE AUDIO/TELEPHONY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DAC
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface I2C, Serial
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1270405-TLV320DAC32IRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320DAC32IRHBR CAD Model

Description

TLV320DAC32IRHBR by Texas Instruments

The TLV320DAC32IRHBR is a highly integrated, high-performance audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide range of audio applications. This advanced audio DAC features a low-power architecture and is housed in a compact QFN package, making it an ideal choice for portable and space-constrained audio systems.

Key Features

  • High-Resolution Audio: With support for high-resolution audio formats, the TLV320DAC32IRHBR ensures crystal-clear sound reproduction, enhancing the listening experience for audiophiles and casual listeners alike.
  • Low Power Consumption: The device is engineered for efficiency, with a low-power design that extends battery life in portable applications, making it perfect for handheld multimedia devices, Bluetooth speakers, and other battery-powered audio equipment.
  • Integrated Headphone Amplifier: Featuring an integrated headphone amplifier, this DAC can directly drive headphones, simplifying design and reducing the need for additional components.
  • Flexible Audio Interface: The TLV320DAC32IRHBR supports a variety of audio data interface formats, including I2S, making it versatile and easy to integrate into different audio processing systems.
  • Multiple Sampling Rates: It is capable of handling multiple sampling rates, ensuring compatibility with various digital audio sources and formats.

Applications

The versatile nature of the TLV320DAC32IRHBR makes it suitable for a diverse range of applications, including:

  • Portable Audio Players
  • Smartphones and Tablets
  • Wireless Speakers and Headphones
  • Home Audio Systems
  • Automotive Audio Systems

Technical Specifications

The TLV320DAC32IRHBR operates over a wide temperature range and comes in a small 32-pin QFN package. It features a dynamic range of 100 dB and a signal-to-noise ratio (SNR) that ensures high-fidelity audio output. The device also includes built-in digital filters for enhanced audio performance.

Quality and Reliability

As with all Texas Instruments products, the TLV320DAC32IRHBR is manufactured to the highest quality standards, ensuring reliable performance in both commercial and industrial environments. It is part of TI's commitment to delivering innovative and robust audio solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1513 $53.9669
30+ $3.4062 $102.1860
46+ $3.2998 $151.7908
63+ $3.1933 $201.1779
81+ $3.0869 $250.0389
109+ $2.7676 $301.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess