EN
  • EN
  • DE

LM117HVH

Part No LM117HVH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 0.5 AMP POSITIVE ADJUSTABLE VOLTAGE REGULATOR | IC REG LIN POS ADJ 1.5A TO39-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Output Type Adjustable
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 57V
Output Current 1.5A
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39-3
Family Part Number LM117
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1196760-LM117HVH
Manufacturer Homepage www.semelab.co.uk
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM117HVH CAD Model

Description

The LM117HVH is a highly versatile adjustable voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This regulator is capable of supplying in excess of 1.5A over an output voltage range of 1.25V to 57V, making it an ideal choice for a wide array of applications. The LM117HVH stands out with its high voltage capabilities, providing a reliable power solution for circuits operating at higher voltages.

Key Features:

  • Output Voltage Range: Adjustable from 1.25V up to 57V, the LM117HVH offers a broad range to meet diverse application requirements.
  • Current Output: Capable of delivering more than 1.5A, this regulator can power a variety of components without the need for additional current boosting.
  • Thermal Overload Protection: The device includes safety features such as thermal overload protection, which ensures the regulator remains safe under extreme operating conditions.
  • Current Limiting: Built-in current limiting protects the regulator and the load from damage due to excessive current.
  • High Efficiency: With its efficient design, the LM117HVH minimizes the loss of power due to heat, making it suitable for energy-sensitive applications.

Applications:

The versatility of the LM117HVH allows it to be used in a variety of applications, including:

  • High voltage power supplies
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Adjustable power supplies

Reliability and Quality:

As with all Texas Instruments products, the LM117HVH is designed with reliability in mind. Manufactured to high standards, this voltage regulator offers stable performance over its entire range of operation. Its robust construction ensures long-term reliability, making it a preferred choice for engineers and designers looking for a dependable power management solution.

Conclusion:

The LM117HVH from Texas Instruments is more than just a voltage regulator; it's a versatile, high-voltage, reliable component that can be integrated into a multitude of electronic projects. Whether you're designing an adjustable power supply, working on automotive electronics, or creating a battery charging system, the LM117HVH offers the performance and flexibility to meet your needs.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess