EN
  • EN
  • DE

LM117KRQMLV

Part No LM117KRQMLV
Manufacturer Texas Instruments
Description LM117QML 3-Terminal Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196763-LM117KRQMLV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM117KRQMLV CAD Model

Description

Product Overview: LM117KRQMLV - Texas Instruments

The LM117KRQMLV from Texas Instruments is a high-performance adjustable voltage regulator that offers the flexibility of variable output voltage and exceptional regulation accuracy. This component is designed for a wide range of applications, including sensitive electronic equipment, aerospace, military, and telecommunications systems where reliability and durability are crucial.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM117KRQMLV can be adjusted from 1.25V to 37V, making it suitable for a variety of applications where precise voltage control is required.
  • Current Limiting: The device incorporates current limiting features to protect the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown: An in-built thermal shutdown mechanism ensures that the device operates within safe temperature ranges, preventing thermal overload and potential failure.
  • High Efficiency: The LM117KRQMLV is designed for optimal efficiency, reducing power losses and improving system performance.
  • Military Specifications: As a QMLV-class product, it meets stringent military specifications for performance and reliability under harsh conditions.

Applications

The versatility of the LM117KRQMLV makes it an ideal choice for a wide range of applications, including:

  • Power supplies for analog and digital circuits
  • Constant current regulators
  • Battery chargers
  • Automotive electronics
  • Space and satellite systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM117KRQMLV is no exception. This product undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. Customers can trust in the LM117KRQMLV for stable performance and long-term reliability in their critical applications.

With its robust design, precise adjustability, and compliance with military standards, the LM117KRQMLV from Texas Instruments stands out as a superior choice for voltage regulation needs in demanding environments.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $800.8006 $800.8006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess