EN
  • EN
  • DE

LM119H

Part No LM119H
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DUAL TO-100
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Type General Purpose
Number of Elements 2
Output Type DTL, Open-Collector, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 4mV @ ±15V
Current - Input Bias (Max) 0.5μA @ ±15V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 11.5mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-100-10
Win Source Part Number 082585-LM119H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM119H CAD Model

Description

The LM119H from Texas Instruments is a precision high-speed integrated circuit comparator that is designed to offer superior performance in a variety of applications.

  • Voltage Range: 2V to 36V
  • Maximum Response Time: 200ns
  • Power Consumption: Low power consumption
  • Reliability: High degree of reliability
  • Applications: Single and dual supply applications
  • Logic Systems Compatibility: TTL, PMOS, and CMOS
  • Package: Hermetically sealed metal can package

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.4525 $68.4525
2+ $56.1662 $112.3324
3+ $54.4110 $163.2330
4+ $52.6558 $210.6232
5+ $50.9006 $254.5030
7+ $45.6350 $319.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess