EN
  • EN
  • DE

LM12458CIVF

Part No LM12458CIVF
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ACQUISITION SYS 12BIT 44-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 140k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC
Win Source Part Number 1052697-LM12458CIVF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM12458CIVF CAD Model

Description

The LM12458CIVF from Texas Instruments is a high-precision, low-power quad operational amplifier that offers a versatile solution for various electronic applications. Designed to operate with a single or dual power supply, this op-amp is characterized by its stable performance over a wide range of voltages, making it an excellent choice for designers seeking flexibility and reliability in their circuit designs.

Key Features

  • Wide Supply Range: The LM12458CIVF can operate from a supply voltage range of 3V to 32V for single supply configurations and from ±1.5V to ±16V for dual supply configurations, accommodating a broad spectrum of applications.
  • Low Supply Current: With a low supply current requirement, this operational amplifier is ideal for battery-powered devices and energy-sensitive applications.
  • Input Offset Voltage: The device includes a low input offset voltage which minimizes error in precision applications.
  • Output Swing: The LM12458CIVF features an output swing that extends to ground, providing the maximum possible dynamic range in single supply operations.
  • Phase Reversal Protection: This op-amp is designed to prevent phase reversal when the input voltage exceeds the power supply range, enhancing the circuit's stability and performance.
  • Overload Protection: Both input and output are equipped with overload protection against damage from excessive voltage levels.

Applications

The LM12458CIVF is a versatile component suitable for a wide range of applications including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Analog Processing
  • Sensor Interfaces
  • Active Filters
  • General Feedback Applications

Quality and Reliability

As with all Texas Instruments products, the LM12458CIVF is manufactured to the highest quality standards, ensuring both high performance and dependability. Its robust design is suited for commercial, industrial, and military grade applications, where consistent operation is critical.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the LM12458CIVF operational amplifier.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7237 $58.8948
9+ $12.0810 $108.7290
13+ $11.7035 $152.1455
18+ $11.3260 $203.8680
23+ $10.9484 $251.8132
31+ $9.8158 $304.2898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess