The LM1246DDC/NA is a high-performance, integrated circuit produced by Texas Instruments, a global semiconductor design and manufacturing company based in the United States.
- Application: Advanced video and high-definition television (HDTV) applications
- Type: Preamplifier integrated circuit (IC)
- Features: Three high-performance, wide-bandwidth, gain-programmable amplifiers
- Amplifier Use: Optimized for red, green, or blue color channels
- Key Feature: Dynamic focus capability
- Key Feature: Black level clamp with variable clamping level and timing
- Power Supply: Single supply voltage
- Voltage Reference: Internal voltage reference
- Package: 28-pin SSOP (Shrink Small-Outline Package)
- Compliance: Lead-free and RoHS compliant