EN
  • EN
  • DE

MC74HC1G08DTT1

Part No MC74HC1G08DTT1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Single 2-Input AND Gate | IC GATE AND 1CH 2-INP 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 2.6mA, 2.6mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 17ns at 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 5-TSOP
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Family Part Number 74HC1G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219443-MC74HC1G08DTT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC1G08DTT1 CAD Model

Description

ON Semiconductor MC74HC1G08DTT1 Single 2-Input AND Gate

The ON Semiconductor MC74HC1G08DTT1 is a high-performance CMOS single 2-input AND gate designed to meet the increasing demands of sophisticated electronic equipment. This integrated circuit (IC) features a compact design and is ideal for a wide range of applications where space is at a premium and low power consumption is essential.

Key Features

  • Logic Type: 2-Input AND Gate
  • Package / Case: SOT-416 (SC-70)
  • Mounting Type: Surface Mount
  • Number of Circuits: Single
  • Supply Voltage: 2V to 6V
  • Operating Temperature Range: -55°C to +125°C
  • Logic Level - Low: 0.1V Max @ VCC = 4.5V
  • Logic Level - High: 3.15V Min @ VCC = 4.5V
  • Output Current: 5.2mA @ VCC = 6V
  • Propagation Delay Time: 8ns @ VCC = 4.5V

The MC74HC1G08DTT1 is fabricated using ON Semiconductor's high-speed silicon gate technology which provides the inherent benefits of low quiescent power and robustness. Its logic gates are designed to interface with standard CMOS, NMOS, and TTL logic, making it highly versatile for mixed-technology environments.

Applications

With its low power consumption and high noise immunity, the MC74HC1G08DTT1 is suitable for a variety of applications, including:

  • Portable Devices
  • Power Management Circuits
  • Computing Equipment
  • Data Processing
  • Telecommunication Systems
  • Instrumentation
  • Control Systems

The device's small footprint and reliability also make it an excellent choice for modern high-density electronic designs. Whether you are developing consumer electronics, automotive systems, or industrial controls, the MC74HC1G08DTT1 offers a practical solution for implementing fundamental logic functions with efficiency and precision.

For detailed information, technical specifications, and support, visit ON Semiconductor's official website or contact their customer service for assistance with product integration and application guidance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,360 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess