EN
  • EN
  • DE

LM124AE/883

Part No LM124AE/883
Manufacturer Texas Instruments
Description LM124AQML LM124QML Low Power Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196791-LM124AE/883
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM124AE/883 CAD Model

Description

Product Overview: LM124AE/883 by Texas Instruments

The LM124AE/883 is a high-grade integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the LM124 series of low-power quad operational amplifiers, which are known for their reliability and versatility in various electronic applications.

Key Features

  • Low Power Consumption: The LM124AE/883 is designed for optimal energy efficiency, which makes it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Range of Operating Voltages: It can operate from a single power supply over a wide range of voltages, or it can be used with dual supplies, thus offering flexibility in different circuit configurations.
  • Low Input Bias Current: This characteristic is essential for high-impedance sensor applications and precision circuits, ensuring minimal signal distortion and higher accuracy.
  • High Gain Bandwidth Product: The product features a high gain bandwidth, allowing it to handle a broad range of frequencies without compromising signal amplification.
  • Differential Input Voltage Range: The operational amplifier can handle differential input voltages equal to the power supply voltage, which is beneficial for various signal processing tasks.

Applications

The LM124AE/883 is used in an array of electronic applications due to its robust performance and adaptability. Some common use cases include:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Analog Processing
  • Data Acquisition Systems
  • Power Supplies
  • Industrial Controls
  • Military and Aerospace Equipment

Quality and Reliability

As an 883-qualified product, the LM124AE/883 meets the stringent requirements set by military standards, ensuring high-quality performance under harsh conditions. This makes it exceptionally reliable for critical applications in defense and aerospace sectors where failure is not an option.

The LM124AE/883 from Texas Instruments represents a blend of advanced technology with precision engineering, providing a solution that engineers can trust for their most demanding applications. Its low power consumption, wide voltage range, and high gain bandwidth product make it an excellent choice for both commercial and military use.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess