EN
  • EN
  • DE

LM158AJG

Part No LM158AJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Military-grade, dual, 30-V, 700-kHz, 3-mV offset voltage op amp 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 70 dB
Contact Plating Lead, Tin
Gain Bandwidth Product 700 kHz
Height 5.08 mm
Input Bias Current 50 nA
Input Offset Voltage (Vos) 2 mV
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 16 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 550 mW
Max Supply Voltage 32 V
Min Dual Supply Voltage 1.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Channels 2
Number of Elements 2
Number of Pins 8
Packaging Rail/Tube
Power Supply Rejection Ratio (PSRR) 65 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000
Slew Rate 0.3 V/µs
Thickness 4.57 mm
Voltage Gain 100 dB
Width 6.67 mm
Win Source Part Number 992562-LM158AJG
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM158AJG CAD Model

Description

The LM158AJG is a precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This particular model stands out for its high-performance features that cater to a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Dual Operational Amplifiers: The LM158AJG contains two independent op-amps in a single package, providing versatility in dual-channel applications or complex circuits.
  • High Gain Bandwidth: With a gain bandwidth product typically at 1 MHz, this op-amp can handle a wide range of frequencies making it suitable for audio processing, filtering, and other signal conditioning tasks.
  • Low Input Bias Current: The device features a low input bias current which is essential for high-impedance sensor applications and precision amplification.
  • Wide Supply Voltage Range: It operates from a supply voltage range of ±1V to ±15V, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The LM158AJG op-amp is adept at serving in a multitude of applications due to its robust design and electrical characteristics. It is commonly used in:

  • Signal Generators
  • Analog Filters
  • Data Acquisition Systems
  • Audio Amplifiers
  • Active Filters
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM158AJG is no exception and is built to meet the stringent requirements of various industries. It undergoes rigorous testing to ensure performance under extreme conditions and to provide a long operational life.

Environmental and Regulatory Compliance

The LM158AJG adheres to environmental standards, ensuring that it complies with RoHS directives. Texas Instruments is dedicated to reducing the environmental impact of their products and this component reflects their ongoing commitment to sustainability.

With its combination of features, the LM158AJG from Texas Instruments is an excellent choice for designers looking for a reliable and versatile operational amplifier that can be used in a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0372 $62.0744
4+ $25.4664 $101.8656
7+ $24.6706 $172.6942
9+ $23.8748 $214.8732
11+ $23.0789 $253.8679
15+ $20.6915 $310.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,476 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess