EN
  • EN
  • DE

LM193AH/NOPB

Part No LM193AH/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR OFF TO99-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Propagation Delay (Max) 700ns
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package TO-99-8
Win Source Part Number 133053-LM193AH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM193AH/NOPB CAD Model

Description

The LM193AH/NOPB is a high-performance dual comparator that is designed and manufactured by Texas Instruments, a renowned name in the electronics industry.

  • Power Supply: single power supply over a wide range of voltages
  • Temperature Range: from -55°C to 125°C
  • Input Offset Voltage: less than 2mV
  • Input Impedance: high input impedance
  • Response Time: fast response time
  • Package: hermetic TO-99 package
  • Protection: ESD protection

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1198 $54.2396
5+ $22.2522 $111.2610
7+ $21.5568 $150.8976
10+ $20.8614 $208.6140
13+ $20.1660 $262.1580
17+ $18.0799 $307.3583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess