EN
  • EN
  • DE

LM1964V

Part No LM1964V
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description SENSOR INTERFACE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81362-LM1964V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM1964V CAD Model

Description

The LM1964V is a high-quality, precision-engineered product from Texas Instruments, a leading global semiconductor company.

  • Type: low power, dual operational amplifier
  • Key features: low offset voltage, high gain, and high stability
  • Supply voltage range: from ±1V to ±15V
  • Noise Performance: low input noise voltage and low input noise current
  • Input Offset Voltage: low
  • Input Offset Current: low
  • Input Bias Current: low
  • Slew Rate: high
  • Bandwidth: wide
  • Package: 8-pin SOIC package
  • Protection: short-circuit protection and thermal shutdown

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.0349
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess