EN
  • EN
  • DE

LM1237DEI/NA

Part No LM1237DEI/NA
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 81175-LM1237DEI/NA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1237DEI/NA CAD Model

Description

The LM1237DEI/NA is a high-quality, advanced integrated circuit (IC) designed and manufactured by Texas Instruments, a renowned leader in the global semiconductor industry.

  • Type: Automatic Gain Control (AGC) amplifier IC
  • Systems: Designed to operate with NTSC and PAL systems
  • Feature: On-chip gated-oscillator based on a vertical sync separator
  • On-Chip Driver: Designed to directly drive the yoke with a 1.0-A p-p output current capability
  • DC Restore Function: High-performance DC restore function
  • Video Amplifier: Superior video amplifier with a 6dB gain and a 6MHz bandwidth
  • Focus Output: Unique dynamic focus output
  • Supply Voltage: Single supply voltage of 12V
  • Protection: Internal thermal shutdown protection circuit

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess