EN
  • EN
  • DE

LM1971M/NOPB

Part No LM1971M/NOPB
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Volume Control
Applications Communication Systems
Interface SPI
Supply Voltage (V) 4.5V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Specifications 115dB
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM1971
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1196972-LM1971M/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Audio, Consumer Electronics, Portable Devices, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian LM1971M/NOPB CAD Model

Description

The LM1971M/NOPB is a digitally controlled audio attenuator fabricated on a CMOS process. It is a part of Texas Instruments' industry-leading line of audio components that provides high-quality sound control. This particular model is designed to offer precision volume control, making it an ideal choice for a wide range of audio applications.

Key Features

  • Attenuation Range: The device provides a wide attenuation range of 62 dB in 1-dB steps, ensuring fine control over sound levels.
  • Signal-to-Noise Ratio: With an excellent signal-to-noise ratio, it delivers clear and crisp audio, minimizing noise and distortion.
  • Low Distortion: The LM1971M/NOPB boasts very low total harmonic distortion (THD), preserving the integrity of the audio signal.
  • Single Supply Operation: It operates from a single supply voltage ranging from 4.5V to 16.5V, making it versatile for various circuit configurations.
  • Mute Function: A mute function is included, which allows the user to completely silence the output when necessary.

Applications

The LM1971M/NOPB is perfect for a variety of audio systems, including:

  • Professional audio mixers
  • Consumer audio/video receivers
  • Automotive sound systems
  • Computer audio systems

Package and Quality

This audio attenuator comes in an 8-pin SOIC package, marked with the NOPB suffix, indicating that it is lead-free and RoHS compliant. This reflects Texas Instruments' commitment to environmental sustainability without compromising on performance and reliability.

Design Support

Texas Instruments provides comprehensive design support for the LM1971M/NOPB, including detailed datasheets, application notes, and online design tools. This ensures that engineers can easily integrate this audio attenuator into their designs and bring high-quality audio solutions to market quickly and efficiently.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9929 $50.8793
41+ $2.4558 $100.6878
64+ $2.3790 $152.2560
87+ $2.3023 $200.3001
113+ $2.2255 $251.4815
151+ $1.9953 $301.2903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess