EN
  • EN
  • DE

LM20123MHE

Part No LM20123MHE
Manufacturer Texas Instruments
Description LM20123/LM20123Q 3A, 1.5MHz PowerWise Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1196989-LM20123MHE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20123MHE CAD Model

Description

Product Overview: LM20123MHE from Texas Instruments

The LM20123MHE is a high-performance, adjustable frequency, synchronous buck regulator from Texas Instruments. This state-of-the-art device is designed to deliver up to 3A of continuous load current with excellent efficiency. It operates over an input voltage range of 2.95V to 5.5V, making it suitable for a wide range of applications including point-of-load conversions from a 3.3V or 5V rail.

One of the key features of the LM20123MHE is its ability to switch at a programmable frequency range from 300kHz to 1MHz. This allows for flexibility in optimizing the size and response of the external components. The switching frequency can be synchronized to an external clock to minimize system disturbances and provide noise-sensitive applications with a cleaner power source.

The regulator utilizes an Emulated Current Mode Control architecture that provides fast transient response and excellent loop stability. This innovative technology also allows for the use of ceramic capacitors, which are smaller, more reliable, and provide lower output ripple. Additionally, the LM20123MHE includes a number of protective features such as overvoltage protection, thermal shutdown, under-voltage lockout, and a pre-bias startup capability, ensuring safe and reliable operation under various conditions.

For ease of use, the LM20123MHE comes in a thermally enhanced 14-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™. The PowerPAD™ feature ensures improved thermal performance, which is critical for maintaining performance and reliability in a compact footprint. This regulator is ideal for powering FPGA, ASIC, and microprocessor cores, as well as other point-of-load applications in networking, telecommunications, and industrial markets.

Overall, the LM20123MHE from Texas Instruments is a versatile and robust solution for high-efficiency power conversion. Its advanced features and flexible design make it an excellent choice for designers looking for a compact, efficient, and reliable voltage regulator.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5953 $51.9060
42+ $2.4311 $102.1062
64+ $2.3490 $150.3360
92+ $2.1847 $200.9924
119+ $2.1026 $250.2094
149+ $2.0204 $301.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,930 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess