EN
  • EN
  • DE

CD54HCT132F3A

Part No CD54HCT132F3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military single 8-input, 4.5-V to 5.5-V NAND gate 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -4 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 50 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 50 ns
Width 6.67 mm
Win Source Part Number 1019510-CD54HCT132F3A
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD54HCT132F3A CAD Model

Description

Product Overview: CD54HCT132F3A by Texas Instruments

The CD54HCT132F3A is a high-speed CMOS logic quad 2-input NAND Schmitt-trigger designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which is characterized by its high noise immunity and low power consumption, making it a reliable choice for a wide range of digital applications. The CD54HCT132F3A is specifically engineered to interface with the high-speed requirements of TTL circuits while maintaining the CMOS low power dissipation.

This device contains four independent 2-input NAND gates with Schmitt-trigger action. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing its utility in applications that require noise filtering or signal conditioning. The hysteresis voltage of the Schmitt-trigger provides a differential input voltage range that enhances noise immunity and allows for slow input transition rates, a feature particularly useful in applications plagued by noisy environments.

Key Features:

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 4.5V to 5.5V, typically optimized for 5V systems
  • Operating Temperature: -55°C to 125°C, suitable for various harsh environments
  • Logic Family: HCT logic, compatible with TTL levels
  • Output Drive Capability: Capable of driving 10 LSTTL loads
  • Package: Available in a variety of packages, with the F3A suffix indicating the specific package type
  • High Noise Immunity: Nominally equal to 28% of the supply voltage

The CD54HCT132F3A's performance is guaranteed over the full temperature and voltage range, offering designers a robust and flexible component for their digital systems. Whether used in consumer electronics, automotive industries, or telecommunications, this IC provides the reliability and functionality expected from Texas Instruments' products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides. The CD54HCT132F3A represents a blend of traditional logic processing with modern demands for energy efficiency and noise tolerance, encapsulating Texas Instruments' commitment to innovation and quality in the field of electronic components.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess