EN
  • EN
  • DE

2N7002KDW_R1

Part No 2N7002KDW_R1
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOT363
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 736194-2N7002KDW_R1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002KDW_R1 CAD Model

Description

The 2N7002KDW_R1 is a small signal MOSFET from Panjit, designed for low-voltage, low-current switching applications. This dual N-channel enhancement mode MOSFET is commonly used in portable devices, logic level conversion, power management, and as a driver for small loads. Its low threshold voltage makes it suitable for direct logic drive applications.

Applications:

  • Logic Level Conversion: Used to shift voltage levels between different logic families.
  • Portable Devices: Applied in battery-powered devices for efficient switching.
  • Power Management: Employed in power management circuits for load switching and control.
  • Small Load Driver: Drives small loads such as LEDs, relays, and other low-power devices.

Features:

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in a single package.
  • Low Threshold Voltage: Operates efficiently with low gate drive voltage.
  • Low On-Resistance (RDS(on)): Reduces power dissipation during switching.
  • Small SOT-363 Package: Compact size for high-density board layouts.

Benefits:

  • Space Saving: Dual MOSFET in a small package reduces board space requirements.
  • Logic Compatibility: Low threshold voltage allows direct drive from logic circuits.
  • Energy Efficient: Low on-resistance minimizes power loss and extends battery life.
  • Versatile Switching: Suitable for a wide range of low-voltage switching applications.

Additional Details:

The key technical specifications for the 2N7002KDW_R1 include a drain-source voltage (VDS) of typically 60V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of around 0.3A to 0.5A depending on the specific conditions. The on-resistance (RDS(on)) is typically in the range of 2 to 5 ohms at a gate voltage of 4.5V. The SOT-363 package is a small surface-mount package that allows for compact designs. Refer to the Panjit datasheet for detailed specifications, including thermal resistance, switching times, and gate charge characteristics.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,265+ $0.0219 $115.3035
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess