EN
  • EN
  • DE

DMN2041LSD-13

Part No DMN2041LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 7.63A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 7.63A
Maximum Rds On at Id,Vgs 28 mOhm @ 6A, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Gate Charge 15.6nC @ 10V
Max Input Capacitance 550pF @ 10V
Maximum Power Dissipation 1.16W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 080569-DMN2041LSD-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2041LSD-13 CAD Model

Description

DMN2041LSD-13 - N-Channel MOSFET by Diodes Incorporated

The DMN2041LSD-13 is a high-performance N-Channel MOSFET designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This MOSFET is part of their extensive range of power management devices, known for their reliability and efficiency. The DMN2041LSD-13 is designed to handle high-density power and signal management applications across a wide range of industries.

Key Features

  • Low On-Resistance: The device features a low on-resistance (RDS(on)), which ensures minimal power loss and better efficiency during operation.
  • High Continuous Drain Current: With a high continuous drain current (ID), the DMN2041LSD-13 can handle significant current loads, making it suitable for demanding applications.
  • High-Speed Switching: The MOSFET is designed for high-speed switching applications, which is crucial for modern electronic devices that require quick response times.
  • Power-Saving: The device's low threshold voltage helps in reducing the overall power consumption, making it an excellent choice for battery-powered applications.
  • Thermal Management: It comes in a PowerDI®3333-8 package, which provides superior thermal performance and a compact footprint for space-constrained applications.

Applications

The DMN2041LSD-13 is suitable for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • DC-DC converters
  • Load switches
  • Motor control circuits
  • Computing and networking systems

Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 6.5A
Power Dissipation (PD) 1.25W
On-Resistance (RDS(on)) Typically 20 mΩ at VGS = 4.5V
Operating Temperature Range -55°C to +150°C

Overall, the DMN2041LSD-13 from Diodes Incorporated is a versatile and efficient solution for a wide range of electronic applications where high performance and power efficiency are required. Its robust package, combined with its high-speed switching capabilities, make it a reliable choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2773 $51.3005
390+ $0.2597 $101.2830
600+ $0.2509 $150.5400
860+ $0.2334 $200.7240
1,115+ $0.2246 $250.4290
1,390+ $0.2159 $300.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,210 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess