The LM20123MHX is a state-of-the-art synchronous buck regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM20123 series, known for its high performance and reliability in power management applications.
Key Features
- Adjustable Output Voltage: The LM20123MHX offers an adjustable output voltage range from 0.6V to 5.5V, making it highly versatile for various applications.
- High Efficiency: With a synchronous buck topology, this regulator achieves high efficiency over a wide load range, which is essential for energy-sensitive designs.
- Peak Current Mode Control: The device employs peak current mode control to provide fast transient response and cycle-by-cycle current limit.
- Integrated MOSFETs: It includes high-side and low-side MOSFETs, which are optimized for low conduction and switching losses.
- Wide Input Voltage Range: The input voltage can range from 2.95V to 5.5V, allowing for flexibility in powering the device from various sources.
Applications
The LM20123MHX is ideal for a broad spectrum of applications, including:
- Networking and Telecommunications Equipment
- Industrial and Automotive Electronics
- Point-of-Load Applications
- Computing and Storage Systems
- FPGA, DSP, and ASIC Power Supplies
Technical Specifications
| Parameter |
Value |
| Output Voltage |
0.6V to 5.5V |
| Input Voltage |
2.95V to 5.5V |
| Output Current |
Up to 3A |
| Switching Frequency |
300 kHz to 1 MHz |
| Package |
14-Pin HTSSOP |
With its advanced features and robust design, the LM20123MHX from Texas Instruments is an excellent choice for engineers and designers looking to implement a reliable power management solution in their next project.