The LM20136MHX/NOPB is a high-performance, adjustable-frequency synchronous buck regulator from Texas Instruments. This power management integrated circuit (PMIC) is designed to deliver up to 6A of continuous load current with excellent efficiency. It operates over an input voltage range of 2.95V to 5.5V, making it suitable for a variety of applications, including point-of-load conversions from a 3.3V or 5V rail.
Key Features
- Output Current: Capable of delivering up to 6A of continuous output current.
- Input Voltage Range: Wide input voltage range from 2.95V to 5.5V, accommodating various supply levels.
- Voltage Regulation: Adjustable output voltage down to 0.8V with a precision reference voltage for tight regulation.
- Switching Frequency: Adjustable switching frequency from 200kHz to 1MHz, allowing optimization for efficiency or component size.
- Efficiency: Integrated synchronous rectification enhances efficiency, especially at high switching frequencies.
- Protection Features: Includes over-temperature protection, under-voltage lockout, and over-current protection to ensure safe operation under abnormal conditions.
- Thermal Performance: Enhanced thermal performance with a power-enhanced LLP-14 package.
- RoHS Compliant: Meets RoHS requirements, ensuring environmental compliance.
Applications
The LM20136MHX/NOPB is versatile and can be used in a wide range of applications, including:
- Distributed Power Systems
- Networking and Telecommunications
- FPGAs and DSPs Power Supplies
- Consumer Electronics
- Industrial and Automotive Applications
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM20136MHX/NOPB is no exception. It is designed and tested to meet stringent standards, ensuring a reliable solution for your power supply needs.