The LM20144MHE/NOPB is a high-performance, easy-to-use, 4A synchronous buck regulator from Texas Instruments. Designed for a wide range of applications, this regulator provides efficient power conversion for systems requiring a low output voltage and high output current. It is ideal for telecommunications, networking, and industrial applications where space and power efficiency are critical.
Key Features
- Output Current: Capable of delivering up to 4A of continuous output current.
- Input Voltage Range: Operates over a wide input voltage range from 2.95V to 5.5V, making it suitable for a variety of power sources.
- Output Voltage Range: Adjustable output voltage range from 0.8V to 3.3V, allowing for versatility in different design requirements.
- High Efficiency: Integrated synchronous MOSFET switches enhance efficiency, reducing the need for external components and simplifying design.
- Protection Features: Offers over-temperature, over-current, and under-voltage lockout protections, ensuring reliable operation under adverse conditions.
- Frequency Synchronization: The switching frequency can be synchronized to an external clock for noise-sensitive applications.
- Thermal Performance: Enhanced thermal performance with a power-enhanced exposed pad package.
- RoHS Compliant: The LM20144MHE/NOPB is RoHS compliant and lead-free, meeting environmental standards.
Applications
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- Industrial and factory automation systems
- Point-of-load power supplies
- Other electronic devices requiring efficient power management
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM20144MHE/NOPB is no exception. It is designed to meet the rigorous standards of industrial performance and longevity, ensuring a dependable solution for power management challenges.
Ordering Information
The product is available in a thermally enhanced 20-lead TSSOP package, designated by the part number LM20144MHE/NOPB. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.