EN
  • EN
  • DE

LM20146MH/NOPB

Part No LM20146MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 16-PowerTSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.68V
Current - Output 6A
Frequency - Switching 260kHz ~ 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number LM20146
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM20146MH-ND,-LM20146MH/NOPB-ND,-LM20146MH-NDR,296-LM20146MH/NOPB,LM20146MH,LM20146MH/NOPB-ND,LM20146MHNOPB
Standard Package 92
Win Source Part Number 1068329-LM20146MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM20146MH/NOPB CAD Model

Description

The LM20146MH/NOPB is a highly efficient, precision-manufactured power management integrated circuit (PMIC) from Texas Instruments (TI), designed to meet the rigorous demands of modern electronic devices. This advanced synchronous buck regulator is engineered to deliver fast transient responses and exceptional power conversion efficiency, making it an ideal solution for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Output Voltage Range: The LM20146MH/NOPB offers an adjustable output voltage range from 0.8V to 5.5V, which can be precisely set to meet the needs of your specific application.
  • High Efficiency: With its synchronous buck design, this regulator achieves high efficiency at different load conditions, reducing energy loss and heat generation.
  • Load Current: It supports a continuous load current of up to 6A, making it suitable for powering a variety of high-performance devices.
  • Operating Frequency: The switching frequency is programmable from 200 kHz to 1 MHz, allowing optimization between efficiency and component size.
  • Thermal Performance: Enclosed in a 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with a PowerPAD™, the LM20146MH/NOPB is designed for excellent thermal performance.
  • Protection Features: This regulator includes a range of built-in protection features such as over-temperature, over-voltage, under-voltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.

Applications

The versatility of the LM20146MH/NOPB makes it suitable for various applications, including:

  • Telecommunications Equipment
  • Networking Hardware such as Routers and Switches
  • Industrial and Test Equipment
  • Storage Systems
  • Complex Digital Systems such as FPGAs and DSPs

Environmental and Regulatory Compliance

The LM20146MH/NOPB is RoHS compliant and designed to meet the requirements of green product standards, reflecting Texas Instruments' commitment to environmental responsibility. Its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, making it suitable for use in lead-free soldering processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8248 $54.5984
16+ $6.3929 $102.2864
25+ $6.1769 $154.4225
35+ $5.7450 $201.0750
46+ $5.5290 $254.3340
57+ $5.3130 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,602 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess