EN
  • EN
  • DE

LM21215MHX/NOPB

Part No LM21215MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 15A SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 15A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052785-LM21215MHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21215MHX/NOPB CAD Model

Description

The LM21215MHX/NOPB from Texas Instruments is a high-performance, easy-to-use, 3A synchronous step-down voltage regulator. This efficient power management integrated circuit (IC) is designed to provide a compact and reliable solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage Range: The LM21215MHX/NOPB offers an adjustable output voltage range from 0.8V to 5.5V, making it versatile for various low-voltage applications.
  • High Efficiency: With an integrated synchronous buck regulator topology, this device delivers high efficiency, which is critical for thermal management and energy-saving in modern electronic systems.
  • Input Voltage Range: It operates over a wide input voltage range from 2.95V to 5.5V, suitable for systems powered by multi-cell batteries or regulated 5V and 3.3V power rails.
  • Output Current: The device can supply up to 3A of continuous output current, catering to the needs of high-power applications.
  • Thermal Performance: The LM21215MHX/NOPB comes in a thermally enhanced 14-pin HTSSOP package, ensuring efficient heat dissipation and improved performance at high operating temperatures.
  • Protection Features: It includes a suite of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the end application.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to minimize electromagnetic interference (EMI), a critical feature for noise-sensitive applications.

Applications

The LM21215MHX/NOPB is ideal for a broad array of applications where efficient power conversion is required. It can be used in point-of-load conversions, FPGA and DSP power supplies, network and telecom infrastructure, and automotive power systems, among others.

Quality and Reliability

As with all Texas Instruments products, the LM21215MHX/NOPB is manufactured to the highest quality standards. The device is lead-free and RoHS compliant, ensuring environmental friendliness and compliance with global material regulations. The NOPB designation indicates that the product is provided in "No Lead" (Pb) manufacturing process options.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8067 $54.0335
12+ $8.8671 $106.4052
18+ $8.5900 $154.6200
25+ $8.3129 $207.8225
32+ $8.0358 $257.1456
42+ $7.2045 $302.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,165 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess