EN
  • EN
  • DE

LM22670MR-ADJ

Part No LM22670MR-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197089-LM22670MR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22670MR-ADJ CAD Model

Description

The LM22670MR-ADJ is a highly efficient, precision adjustable voltage regulator from Texas Instruments, designed to deliver up to 3A of continuous output current. This regulator is part of the LM22670 series, which is known for its robust performance in a wide range of applications, including industrial, automotive, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM22670MR-ADJ can be adjusted from 1.285V to 30V, allowing for a high degree of flexibility to meet specific design requirements.
  • High Efficiency: With an innovative design, this regulator offers an efficiency of up to 95%, minimizing energy loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, which is suitable for a variety of power supply configurations and ensures stable operation under fluctuating input conditions.
  • Thermal Shutdown and Current Limit Protection: The LM22670MR-ADJ comes with built-in thermal shutdown and current limit features, providing essential protection against overcurrent and overheating scenarios.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors with low equivalent series resistance (ESR), offering designers flexibility in selecting output capacitors.

Applications

The versatile nature of the LM22670MR-ADJ makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Simple to design, high-efficiency point of load (POL) regulation for modern microprocessors.
  • Post-regulation for switching supplies.
  • Battery chargers for consumer, industrial, and automotive sectors.
  • Power supplies for instruments and reference designs that require a high level of voltage precision and efficiency.

Package and Quality

The LM22670MR-ADJ is available in an MSOP-8 (PowerPAD™) package, which is designed to enhance thermal performance and minimize the footprint on printed circuit boards. Texas Instruments is committed to providing high-quality and reliable components, and this product is no exception, meeting stringent industry standards for performance and durability.

You May Also Be Interested in

Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4875 $52.0625
75+ $1.3934 $104.5050
115+ $1.3463 $154.8245
160+ $1.2522 $200.3520
210+ $1.2051 $253.0710
260+ $1.1580 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess