EN
  • EN
  • DE

LM22670MRX-ADJ/NOPB

Part No LM22670MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 018695-LM22670MRX-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM22670
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM22670MRX-ADJ/NOPB CAD Model

Description

The LM22670MRX-ADJ/NOPB is a versatile and high-performance product from Texas Instruments, a leading global semiconductor company.

  • Type: Simple Switcher® regulator
  • Output Voltage: Adjustable between 1.285V and 5V
  • Efficiency: Up to 95%
  • Input Voltage Range: 4.5V to 42V
  • Feature: Compact size
  • External Components: Minimal number required
  • Built-in Protections: Thermal shutdown, current limit, and input under-voltage lockout
  • Thermal Performance: Excellent, exposed pad SOIC-8 package

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1248 $50.9952
58+ $1.7435 $101.1230
89+ $1.6890 $150.3210
123+ $1.6345 $201.0435
159+ $1.5800 $251.2200
212+ $1.4166 $300.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,380 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess