EN
  • EN
  • DE

LM22670QMR-ADJ

Part No LM22670QMR-ADJ
Manufacturer Texas Instruments
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197095-LM22670QMR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM22670QMR-ADJ CAD Model

Description

Product Overview: LM22670QMR-ADJ

The LM22670QMR-ADJ is a highly efficient, versatile, and robust adjustable voltage regulator from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This regulator is part of TI's LM22670 series, which is known for its exceptional performance in a variety of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The LM22670QMR-ADJ offers an adjustable output voltage range, which can be set from 1.285V to 37V with the use of external resistors. This flexibility makes it suitable for a wide range of applications where precise voltage regulation is required.
  • High Efficiency: With an efficiency rate that can reach up to 95%, this regulator ensures minimal power loss during operation, making it ideal for energy-sensitive designs.
  • Load Regulation: The device exhibits excellent load regulation characteristics, maintaining a stable output voltage even under varying load conditions.
  • Thermal Performance: The LM22670QMR-ADJ is designed to operate reliably over its full temperature range, with built-in thermal shutdown and thermal protection features to prevent overheating.
  • Current Limiting: The regulator includes a current limiting feature to protect the device and the load from damage due to excessive current.
  • Wide Input Voltage Range: It can handle a wide input voltage range from 4.5V to 42V, accommodating various power supply conditions and transient events.

Applications

The LM22670QMR-ADJ's robustness and adaptability make it an excellent choice for a multitude of applications, such as:

  • Power management for industrial systems
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LM22670QMR-ADJ's design. The device meets stringent industry standards, ensuring dependable performance in the most demanding conditions. Whether you're designing for commercial or industrial applications, the LM22670QMR-ADJ is a solid choice for your voltage regulation needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8408 $54.8856
16+ $6.4335 $102.9360
25+ $6.2325 $155.8125
34+ $6.0314 $205.0676
43+ $5.8304 $250.7072
58+ $5.2272 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess