The LM22673QMRE-ADJ/NOPB is a high-performance, easy-to-use, adjustable voltage regulator from Texas Instruments, designed to deliver up to 3A of continuous output current. This regulator is part of the LM22673 series and is known for its exceptional efficiency, robustness, and flexibility, making it an ideal choice for a wide range of applications.
Key Features
- Adjustable Output Voltage: The output voltage can be adjusted from 1.285V to 37V, allowing for a high degree of flexibility in various applications.
- High Efficiency: A switch-mode regulator with a typical efficiency of up to 95%, reducing heat generation and power loss.
- Load Regulation: Excellent load regulation ensures stable output voltage despite changes in the load current.
- Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the device from overheating.
- Current Limiting: Current limit and short circuit protection features help prevent damage from overcurrent conditions.
Applications
The LM22673QMRE-ADJ/NOPB is versatile and can be used in a variety of applications, including:
- Power supplies for FPGA, DSP, and microcontroller platforms.
- Industrial power systems.
- Automotive applications.
- Point-of-load conversions.
- Telecommunications equipment.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The LM22673QMRE-ADJ/NOPB is no exception, with its robust design ensuring stable performance over its operational lifespan. The device is also lead-free and RoHS compliant, minimizing environmental impact and meeting international regulatory requirements.
Package and Availability
The LM22673QMRE-ADJ/NOPB comes in a compact 16-pin VQFN package, which is suitable for space-constrained applications. It is available for order and can be sourced through various distributors, ensuring easy access for designers and manufacturers.