EN
  • EN
  • DE

LM22675QMRE-ADJ

Part No LM22675QMRE-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LIN SWITCHING VOLT MODE / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614454-LM22675QMRE-ADJ
Ultra Librarian 3D Model Ultra Librarian LM22675QMRE-ADJ CAD Model

Description

The LM22675QMRE-ADJ is a high-performance, easy-to-use adjustable voltage regulator from Texas Instruments, designed to deliver up to 1A of continuous output current. This regulator is part of the LM22675 series, which provides efficient solutions for voltage regulation in a variety of electronic applications. With its adjustable output voltage range and a wide input voltage range, the LM22675QMRE-ADJ is a versatile component suitable for diverse power management tasks.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.285V to 37V, allowing for high flexibility in application design.
  • High Efficiency: The LM22675QMRE-ADJ operates with a high efficiency that can reach up to 90%, reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: It supports an input voltage range from 4.5V to 42V, accommodating a broad spectrum of power sources.
  • Thermal Shutdown and Overcurrent Protection: The built-in thermal shutdown and current limit features safeguard the device and the downstream components from damage due to overheating and overcurrent conditions.
  • Frequency Synchronization: The regulator supports frequency synchronization to an external clock, which reduces noise and interference in sensitive applications.
  • Low Quiescent Current: The LM22675QMRE-ADJ maintains a low quiescent current, making it suitable for battery-powered and energy-saving applications.

Applications

The LM22675QMRE-ADJ is ideal for a wide range of applications, including industrial, automotive, and telecommunications equipment. Its robust design and versatile features make it suitable for:

  • Power supplies for embedded systems
  • Automotive accessories and infotainment systems
  • Portable and battery-powered devices
  • Point-of-load conversions
  • Telecommunication equipment

Package and Quality

The LM22675QMRE-ADJ comes in a compact MSOP-8 (PowerPAD™) package, which is designed to enhance thermal performance. Texas Instruments ensures high-quality and reliability, with the device being rigorously tested across its entire operating range.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0955 $50.2920
59+ $1.7194 $101.4446
91+ $1.6657 $151.5787
125+ $1.6120 $201.5000
161+ $1.5582 $250.8702
215+ $1.3970 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,380 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess