EN
  • EN
  • DE

LM22676

Part No LM22676
Manufacturer Texas Instruments
Description LM22676/-Q1 42 V, 3 A SIMPLE SWITCHER® Step-Down Voltage Regulator with Features
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197143-LM22676
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM22676 CAD Model

Description

Overview of Texas Instruments LM22676 Power Regulator

The LM22676 from Texas Instruments is a highly efficient, precision-made power regulator that is designed to meet a wide range of power management requirements. This versatile component is an ideal solution for applications that require a high-performance, easy-to-use, adjustable voltage regulator with an output current capability of up to 3A.

Key Features

  • Output Voltage Range: The LM22676 can deliver an adjustable output voltage from 1.285V to 30V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With an innovative switch mode design, this regulator offers efficiencies up to 95%, minimizing heat dissipation and reducing the need for additional cooling components.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features ensure that the device is protected from excessive temperature and load conditions, enhancing the longevity and reliability of both the regulator and the overall system.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 1 MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple.
  • Low Standby Current: The LM22676 features a low standby current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The LM22676 is widely used in various applications, including but not limited to:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Point-of-load power supplies
  • Portable devices

Design Support

Texas Instruments provides comprehensive design support for the LM22676, including detailed datasheets, application notes, and a suite of design tools. Engineers can access TI's WEBENCH® Designer to quickly create custom power supply designs, simulate performance, and generate necessary documentation for their projects.

With its robust feature set and extensive support resources, the LM22676 is a top choice for designers looking to implement a reliable and efficient power solution in their next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess