EN
  • EN
  • DE

LM22678QTJ-ADJ

Part No LM22678QTJ-ADJ
Manufacturer Texas Instruments
Description LM22678/LM22678Q 42V, 5A SIMPLE SWITCHER Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197159-LM22678QTJ-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22678QTJ-ADJ CAD Model

Description

Product Overview: Texas Instruments LM22678QTJ-ADJ

The LM22678QTJ-ADJ from Texas Instruments is a robust and versatile step-down voltage regulator designed to deliver high-performance power management solutions for a wide range of applications. This adjustable regulator is capable of supplying up to 5A of continuous output current with an input voltage range of 4.5V to 42V, making it ideal for industrial, automotive, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM22678QTJ-ADJ can be set to any value between 1.285V and 32V, providing flexibility to power a variety of devices with different voltage requirements.
  • High Efficiency: With an innovative switching architecture, this regulator minimizes power loss and maximizes efficiency, which is crucial for reducing heat and improving system performance.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects the circuit from overheating, enhancing the reliability and lifespan of both the regulator and the system it powers.
  • Current Limiting: In-built current limiting safeguards the device against overcurrent conditions, which could otherwise damage the power supply and the connected load.
  • Frequency Synchronization: The regulator allows for synchronization to an external clock, enabling reduction of electromagnetic interference (EMI) in noise-sensitive applications.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Power Supplies for Embedded Systems
  • Point of Load (POL) Conversions

Product Specifications

The LM22678QTJ-ADJ comes in a thermally-enhanced TO-263 package, providing excellent power dissipation and thermal performance. The device operates over an industrial temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions. It also features a low shutdown current and has a power-saving mode that reduces quiescent current when the load is light, further enhancing its efficiency.

With its combination of features, the LM22678QTJ-ADJ is an excellent choice for engineers looking for a high-quality, adjustable voltage regulator capable of withstanding the demands of complex electronic systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6697 $50.6788
10+ $10.3957 $103.9570
15+ $10.0708 $151.0620
21+ $9.7460 $204.6660
27+ $9.4211 $254.3697
36+ $8.4465 $304.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess