EN
  • EN
  • DE

LM22679TJE-5.0/NOPB

Part No LM22679TJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 5A TO263-7 / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 5A 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 778684-LM22679TJE-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM22679
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22679TJE-5.0/NOPB CAD Model

Description

The LM22679TJE-5.0/NOPB is a highly efficient, precision-engineered step-down voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM22679 series, known for its robust performance in a wide array of applications, ranging from industrial to automotive electronics. With a fixed output voltage of 5.0 volts, this device is optimized for circuits requiring a stable and reliable power supply.

Key Features

  • Output Voltage: The LM22679TJE-5.0/NOPB provides a fixed output of 5.0V, suitable for logic circuits and standard digital ICs.
  • Output Current: Capable of delivering up to 3A of continuous output current, it can power a diverse range of components.
  • High Efficiency: With an innovative design, this regulator maintains high efficiency across a wide range of load currents.
  • Thermal Performance: Enhanced thermal performance is ensured by its power-enhanced TO-263 package, making it suitable for high-power-density applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200 kHz to 2.2 MHz, allowing flexibility in design optimization for efficiency or component size.
  • Protection Features: It includes built-in thermal shutdown, current limit, and under-voltage lockout protections to safeguard your circuitry.

Applications

The LM22679TJE-5.0/NOPB is an excellent choice for a variety of applications, including:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Point of Load Power Supplies
  • Embedded Systems

Quality and Reliability

As a product of Texas Instruments, the LM22679TJE-5.0/NOPB is designed with the highest standards of quality and reliability. It is also provided in a lead-free, RoHS-compliant, TO-263 package, reflecting TI's commitment to environmental sustainability.

Whether you are designing a new power system or upgrading an existing one, the LM22679TJE-5.0/NOPB offers a combination of performance, efficiency, and reliability that can meet the needs of the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3599 $50.1594
15+ $6.8595 $102.8925
23+ $6.6451 $152.8373
32+ $6.4307 $205.7824
41+ $6.2164 $254.8724
54+ $5.5733 $300.9582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess