EN
  • EN
  • DE
  • IT

LM25005MH

Part No LM25005MH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25005 42V, 2.5A Step-Down Switching Regulator | IC REG BUCK ADJ 2.5A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 37V
Output Current 2.5A
Switching Frequency 50kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number LM25005
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1197217-LM25005MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25005MH CAD Model

Description

Texas Instruments presents the LM25005MH, a highly efficient, step-down switching voltage regulator with advanced features to provide a cutting-edge solution for power management. This regulator is part of the LM25005 series, known for its reliability and performance in various applications. The LM25005MH is designed to cater to a wide range of industries, including telecommunications, networking, and industrial systems.

Key Features

  • Input Voltage Range: The LM25005MH operates with an input voltage range of 4.5V to 42V, making it suitable for handling various levels of supply voltages and ensuring compatibility with a broad spectrum of applications.
  • Output Voltage: The adjustable output voltage can be set from 0.8V to 80% of the input voltage, providing flexibility for different voltage requirements.
  • Switching Frequency: It offers a fixed switching frequency of 440 kHz, which allows for a balance between efficiency and component size, reducing the overall footprint of the power supply design.
  • Current Capability: The device is capable of delivering up to 5A of continuous load current, ensuring sufficient power delivery for demanding applications.
  • Efficiency: High efficiency is achieved through an integrated synchronous rectification feature, which reduces power losses and improves overall system performance.
  • Protection Features: The LM25005MH includes a range of protection mechanisms such as thermal shutdown, under-voltage lockout (UVLO), current limit, and short circuit protection, enhancing the safety and durability of the end application.
  • Package: It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) with a thermally enhanced pad, which aids in heat dissipation and allows for higher power operation.

Applications

The versatility of the LM25005MH makes it an ideal choice for a variety of applications. It is particularly well-suited for powering FPGAs, DSPs, microprocessors, and other digital loads. Its robust design and protection features make it also an excellent option for automotive, aerospace, and industrial power systems, where reliability and efficiency are of utmost importance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7637 $52.6918
33+ $3.0881 $101.9073
51+ $2.9916 $152.5716
70+ $2.8951 $202.6570
90+ $2.7986 $251.8740
120+ $2.5091 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,551 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess