EN
  • EN
  • DE

LM25010Q1MHX/NOPB

Part No LM25010Q1MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 14HTSSOP / Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 37V
Current - Output 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number LM25010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM25010Q1MHX,LM25010Q1MHX-ND
Standard Package 2,500
Win Source Part Number 1068342-LM25010Q1MHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25010Q1MHX/NOPB CAD Model

Description

The LM25010Q1MHX/NOPB is a high-performance step-down switching regulator from Texas Instruments. It is designed to provide efficient power management for a wide range of applications. This device is part of Texas Instruments' automotive-grade product offerings, ensuring reliability and performance in harsh environments.

Key Features

  • Voltage Range: The LM25010Q1MHX/NOPB operates with an input voltage range from 6V to 42V, making it suitable for various automotive and industrial applications.
  • Output Current: It is capable of delivering up to 1A of continuous output current to the load.
  • High Efficiency: With an integrated switch and a peak efficiency of over 90%, this device ensures minimal heat generation and energy loss.
  • Thermal Performance: The enhanced thermal performance is achieved through a 20-pin thermally enhanced HTSSOP package, which helps in maintaining optimal operating temperatures.
  • Protection Features: It includes a range of protection features such as over-temperature shutdown, over-voltage protection, and cycle-by-cycle current limit to safeguard the device and the system it powers.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Automotive-Qualified: As indicated by the 'Q1' in the part number, this device meets automotive qualification standards, ensuring its suitability for vehicular applications.

Applications

The versatile nature of the LM25010Q1MHX/NOPB makes it ideal for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics
  • Industrial control systems
  • Point of load power supplies
  • Telecommunications equipment

Quality and Reliability

With the NOPB (No Lead (Pb)) designation, the LM25010Q1MHX/NOPB is manufactured with environmentally friendly processes, free of lead and in compliance with RoHS regulations. Texas Instruments' commitment to quality ensures that this regulator maintains high reliability and a long operational lifespan, making it a trusted choice for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7886 $52.6746
26+ $3.9291 $102.1566
40+ $3.8063 $152.2520
55+ $3.6835 $202.5925
71+ $3.5607 $252.8097
94+ $3.1924 $300.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess