EN
  • EN
  • DE

LM25010SDX

Part No LM25010SDX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 10WSON / 42V, 1.0A Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Maximum Input Voltage 42V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 37V
Current - Output 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Part Number Series LM25010
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807605-LM25010SDX
Ultra Librarian 3D Model Ultra Librarian LM25010SDX CAD Model

Description

Introducing the LM25010SDX from Texas Instruments

The LM25010SDX is a high-performance, step-down switching regulator from Texas Instruments, designed to deliver efficiency and reliability for a wide range of applications. This advanced power solution is part of TI's PowerWise® product line, which emphasizes energy-efficient power conversion without sacrificing performance.

The LM25010SDX operates over an input voltage range of 4.5V to 42V and provides an adjustable output voltage that can be set from 0.8V to 38V, which allows for flexibility in various design configurations. It is capable of delivering up to 1A of continuous load current with excellent line and load regulation. The device's high efficiency is achieved through its integrated N-channel MOSFET, which also helps to reduce the overall solution size.

Featuring a fixed switching frequency of 570kHz, the LM25010SDX allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution. Its frequency synchronization capability enables the reduction of electromagnetic interference (EMI), which is particularly beneficial in noise-sensitive applications.

One of the key features of the LM25010SDX is its innovative constant on-time (COT) control scheme, which provides fast transient response and simplifies loop stabilization. This makes it an ideal choice for applications that require a quick response to changing loads, such as microprocessors and FPGAs.

Additionally, the LM25010SDX is equipped with a host of protective features, including thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit. These features ensure the safe operation of the device under various conditions and enhance the longevity of the end product.

With its robust design and versatile performance characteristics, the LM25010SDX is well-suited for a range of applications, including industrial automation, automotive systems, telecommunications, and consumer electronics. Designers can take advantage of the LM25010SDX's small form factor and feature set to create efficient, reliable, and compact power solutions.

For more information, datasheets, and support resources, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.7880 $50.0640
60+ $1.6749 $100.4940
93+ $1.6183 $150.5019
133+ $1.5051 $200.1783
173+ $1.4486 $250.6078
216+ $1.3920 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,590 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess