EN
  • EN
  • DE

LM25011MYX

Part No LM25011MYX
Manufacturer Texas Instruments
Description 42V 2A Constant On-Time Switching Regulator With Adjustable Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197235-LM25011MYX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25011MYX CAD Model

Description

The LM25011MYX is a remarkable power management integrated circuit designed and developed by Texas Instruments, a leader in semiconductor solutions. This step-down switching regulator is part of TI's LM25011 series, renowned for its efficiency and reliability in various applications.

Key Features

  • Voltage Range: The LM25011MYX operates over an input voltage range from 4.5V to 42V, making it versatile for various applications from automotive to industrial power systems.
  • Output Current: It is capable of delivering up to 2A of continuous output current to the load.
  • Switching Frequency: The device features an adjustable switching frequency up to 1 MHz, allowing flexibility in optimizing inductor size and efficiency.
  • Efficiency: With its integrated N-Channel MOSFET, the regulator achieves high efficiency over a wide load range.
  • Thermal Performance: The LM25011MYX is available in a thermally enhanced MSOP-10 package, ensuring excellent thermal performance.
  • Protection Features: It includes a host of protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit.

Applications

The device's robustness and versatility make it suitable for a wide array of applications:

  • Automotive systems
  • Telecommunication equipment
  • Industrial power systems
  • Power modules
  • Distributed power systems

Package and Availability

The LM25011MYX is offered in a compact MSOP-10 package, which is ideal for space-constrained applications. Texas Instruments ensures availability and support for this product, providing extensive technical documentation and application notes to facilitate design-in processes.

For engineers and designers looking for a reliable and efficient solution for their power supply designs, the LM25011MYX from Texas Instruments stands out as a top choice. Its combination of performance, protection features, and flexibility makes it an essential component for modern electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,020 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess