EN
  • EN
  • DE

LM25011Q1MY/NOPB

Part No LM25011Q1MY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP / Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 2.51V
Voltage - Output (Max) 40V
Current - Output 2A
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Base Product Number LM25011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM25011Q1MY/NOPBDKR,2156-LM25011Q1MY/NOPB,LM25011Q1MY/NOPBCT,LM25011Q1MY/NOPBTR,LM25011Q1MYNOPB,-LM25011Q1MY-NDR,-LM25011Q1MY/NOPBCT,-LM25011Q1MY/NOPBCT-ND,*LM25011Q1MY/NOPB,TEXTISLM25011Q1MY/NOPB
Standard Package 1,000
Win Source Part Number 967676-LM25011Q1MY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25011Q1MY/NOPB CAD Model

Description

The LM25011Q1MY/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments, designed to deliver exceptional performance in a wide range of applications. As part of the automotive-grade product offerings, this regulator is specifically tailored to meet the rigorous standards required for use in the demanding conditions of automotive environments.

This device operates over an input voltage range of 4.5 V to 42 V and provides an adjustable output voltage that can be set from 0.8 V to VIN, making it remarkably versatile for different applications. The LM25011Q1MY/NOPB is capable of delivering up to 2 A of continuous load current with excellent load and line regulation. The efficiency of this regulator is further enhanced by its integrated N-Channel MOSFETs, which are optimized for low RDS(ON) and charge to minimize conduction and switching losses.

The regulator features a constant on-time (COT) control scheme that ensures fast transient response and excellent loop stability. It also offers a programmable switching frequency from 200 kHz to 1 MHz, allowing designers to optimize the performance based on the specific needs of their application. Additionally, the LM25011Q1MY/NOPB includes a precision enable input that simplifies the sequencing of multiple power supplies.

Safety and reliability are paramount in automotive applications, and the LM25011Q1MY/NOPB addresses these concerns with its built-in thermal shutdown, over-voltage protection, under-voltage lockout, and pre-bias startup capability. Furthermore, the device is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability.

The compact package design, a 10-pin VSSOP, makes the LM25011Q1MY/NOPB suitable for space-constrained applications. This product is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust feature set and compliance with automotive standards, the LM25011Q1MY/NOPB from Texas Instruments stands out as a reliable and efficient solution for powering the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess