EN
  • EN
  • DE

LTC1148HVIS-5#TRPBF

Part No LTC1148HVIS-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 20V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number LTC1148
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317376-LTC1148HVIS-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1148HVIS-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC1148HVIS-5#TRPBF Overview

The LTC1148HVIS-5#TRPBF from Analog Devices Inc. is a high-efficiency, synchronous step-down switching regulator that is designed to deliver a fixed output voltage of 5V. This component is part of the LTC1148 series, which is well-known for its high performance in power management applications. The LTC1148HVIS-5#TRPBF is particularly suitable for systems that require a stable and efficient power supply, with the added benefit of a low voltage dropout feature, making it ideal for battery-operated devices.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 5V to 20V, the LTC1148HVIS-5#TRPBF can deliver a 5V output with efficiency levels up to 94%, which helps in reducing power losses and improving battery life in portable applications.
  • Synchronous Operation: The integrated synchronous rectification improves efficiency by eliminating the need for an external diode, reducing both the complexity of the circuit and the number of components required.
  • Low Dropout Operation: The low dropout capability ensures that the regulator maintains output regulation even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices as the battery voltage declines with use.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from potential damage due to overheating.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere between 100kHz to 200kHz, allowing designers to optimize the regulator for efficiency or for the size of the external components.

Applications

The LTC1148HVIS-5#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Automotive Electronics
  • Computer Systems

Reliability and Packaging

Offered in a robust package, the LTC1148HVIS-5#TRPBF is designed for harsh environments and can operate over an industrial temperature range. This product is available in tape and reel packaging, which is suitable for automated assembly processes, making it a convenient choice for mass production.

With its high efficiency, synchronous operation, and thermal protection, the LTC1148HVIS-5#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create a reliable power supply in their next project.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,614 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess