EN
  • EN
  • DE

LM25037QMTX/NOPB

Part No LM25037QMTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM25037
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM25037QMTX/NOPB-ND, 296-48565-2, LM25037QMTX, 296-48565-1, LM25037QMTX-ND, 296-48565-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877180-LM25037QMTX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25037QMTX/NOPB CAD Model

Description

Product Overview: LM25037QMTX/NOPB

The LM25037QMTX/NOPB is a highly integrated, high-performance power management IC from Texas Instruments designed for a variety of applications. This particular device is part of the LM25037 series, which are step-down switching regulators featuring advanced features for optimal performance in a compact form factor.

Key Features

  • Input Voltage Range: The LM25037QMTX/NOPB operates with an input voltage range suitable for various systems, making it versatile for different power supply requirements.
  • Output Voltage: It delivers a stable and adjustable output voltage, which can be tailored to meet the needs of the specific application it is used in.
  • Efficiency: With an emphasis on energy efficiency, this device minimizes power loss and heat generation, ensuring reliable performance even in power-sensitive designs.
  • Switching Frequency: The switching frequency is optimized to provide a balance between efficiency and component size, allowing for smaller external components and a more compact overall design.
  • Protection Features: It includes a suite of protection features such as over-current, over-temperature, and under-voltage lockout, which safeguard the device and the system it powers from various fault conditions.
  • Thermal Performance: The package is designed to offer excellent thermal performance, ensuring stability and longevity even under high load conditions.

Applications

The LM25037QMTX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices
  • Consumer Electronics

Quality and Reliability

The NOPB designation indicates that this product is lead-free ("No Lead"), which complies with international standards for environmentally friendly manufacturing. Texas Instruments is known for its commitment to quality, and the LM25037QMTX/NOPB is built to meet high standards of reliability and performance.

Conclusion

In summary, the LM25037QMTX/NOPB from Texas Instruments is a robust and efficient power management solution that offers designers the flexibility, protection, and performance required for today's demanding electronic systems. Its advanced features and compact size make it an ideal choice for a multitude of applications where reliable power conversion is essential.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6637 $50.9733
22+ $4.6471 $102.2362
34+ $4.5019 $153.0646
46+ $4.3567 $200.4082
60+ $4.2115 $252.6900
80+ $3.7758 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess