EN
  • EN
  • DE

LM25069PMM-2/NOPB

Part No LM25069PMM-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP AUTO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating 2.9 V to 17 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 10-VSSOP
Feature Pins OVLO, PGD, TIMER, (UVLO, EN)
Win Source Part Number 1052912-LM25069PMM-2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25069PMM-2/NOPB CAD Model

Description

The LM25069PMM-2/NOPB is a sophisticated, highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications requiring efficient power distribution and management. This device is part of the LM25069 series, which are Positive High Voltage Hot Swap / Power Distribution Controllers that provide intelligent control of the power supply connection and disconnection to a load.

Key Features

  • Programmable Overcurrent Protection: The LM25069PMM-2/NOPB features a precision overcurrent protection mechanism that allows for programmable current limits, ensuring the safety and longevity of electrical components.
  • Integrated Power MOSFET: With an integrated N-Channel power MOSFET, this device simplifies the design and reduces external component count, leading to a more compact and reliable end product.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Fast Short-Circuit Response: The LM25069PMM-2/NOPB is engineered to detect and respond to short-circuit conditions swiftly, minimizing the risk of damage to the power supply and the load.
  • Programmable UVLO Hysteresis: This feature allows designers to set a hysteresis level for the UVLO to prevent unstable operation around the UVLO threshold.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, enhancing system reliability.

Applications

The LM25069PMM-2/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Network Servers and Storage Systems
  • Industrial Systems
  • Power Distribution Systems

Quality and Reliability

As with all Texas Instruments products, the LM25069PMM-2/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device comes in a small 10-Pin VSSOP (PMM) package, making it suitable for space-constrained applications. Additionally, the "NOPB" suffix indicates that this product is manufactured with a lead-free (Pb-free) composition, in compliance with environmental regulations.

You May Also Be Interested in

Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8067 $54.4536
18+ $5.5850 $100.5300
28+ $5.4105 $151.4940
39+ $5.2360 $204.2040
50+ $5.0614 $253.0700
67+ $4.5378 $304.0326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess