Product Overview: LM25085ASDX/NOPB
The LM25085ASDX/NOPB is a highly efficient, feature-rich power management IC designed and manufactured by Texas Instruments. This advanced switching regulator is ideal for a wide range of applications, including industrial, automotive, and telecommunication systems, where efficient power conversion with minimal heat generation is crucial.
Key Features
- Input Voltage Range: The LM25085ASDX/NOPB operates with an input voltage range of 4.5V to 42V, making it suitable for various supply voltages.
- Output Current: This device supports a continuous output current of up to 2A, offering robust power delivery for demanding applications.
- Switching Frequency: The adjustable switching frequency ranges from 50 kHz to 1 MHz, allowing designers to balance efficiency and component size.
- Integrated Features: It includes an internal N-channel MOSFET switch, which provides high efficiency and reduces external component count.
- Protection Mechanisms: The product is equipped with over-temperature, over-voltage, under-voltage lockout, and current limit protections to ensure reliable operation under adverse conditions.
- Thermal Performance: Enhanced thermal performance is achieved through the exposed pad of the LLP-10 package, which aids in heat dissipation.
- Regulation: Excellent line and load regulation characteristics ensure a stable output voltage despite changes in input voltage or load current.
Applications
The LM25085ASDX/NOPB is versatile enough to fit a range of applications, including but not limited to:
- Point of Load (POL) conversions
- Networking equipment like routers and switches
- Automotive infotainment and body electronics
- Industrial power systems
- Telecommunications infrastructure
Quality and Environmental Compliance
As with all Texas Instruments products, the LM25085ASDX/NOPB is designed to meet high-quality standards. It is RoHS compliant and lead-free, ensuring it meets current environmental directives for electronic components. The NOPB designation indicates that this product is provided in a "No Lead" configuration, which is suitable for use in RoHS compliant manufacturing processes.
Whether you are designing a new power system or upgrading an existing one, the LM25085ASDX/NOPB offers a reliable and efficient solution that will help you minimize power loss, reduce heat, and maximize performance in your electronic designs.