EN
  • EN
  • DE

LM25101BMAX/NOPB

Part No LM25101BMAX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR HI/LO SIDE 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100V
Rise and Fall Time 570ns, 430ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052935-LM25101BMAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25101BMAX/NOPB CAD Model

Description

Product Overview: LM25101BMAX/NOPB

The LM25101BMAX/NOPB is a high-performance, dual-channel gate driver designed by Texas Instruments to deliver efficient and reliable control for MOSFETs and IGBTs. This advanced driver is well-suited for a wide range of applications, including switch-mode power supplies, motor controllers, and power inverters.

Key Features

  • High Voltage Capability: The LM25101BMAX/NOPB operates with a supply voltage up to 14V, making it ideal for driving high-side and low-side power MOSFETs in high-voltage applications.
  • Peak Output Current: It provides a robust peak output current of 2A, ensuring rapid charging and discharging of the gate capacitance of large power transistors, which translates to reduced switching losses and improved efficiency.
  • Independent Inputs: With independent inputs for each driver channel, the LM25101BMAX/NOPB offers flexibility in controlling the timing of each channel for optimized switching behavior.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and the power transistors from operating at insufficient gate voltages, which could lead to inefficient switching and potential damage.
  • Thermal Shutdown: An integrated thermal shutdown mechanism ensures the device operates within safe temperature ranges, thereby safeguarding the system from thermal overstress.

Applications

The versatility of the LM25101BMAX/NOPB makes it an excellent choice for various high-performance applications. Its robust design and protection features are particularly beneficial in:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Class-D Audio Amplifiers
  • Industrial Power Supplies

Package and Reliability

The device comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications while still providing excellent thermal performance. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. The LM25101BMAX/NOPB is designed for robustness and longevity, ensuring reliable operation even in demanding conditions.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and support documentation available from Texas Instruments.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,555 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess