The LM25117PSQE/NOPB is a sophisticated power management integrated circuit (PMIC) from the renowned manufacturer Texas Instruments (TI). This component is designed to cater to the demanding needs of various applications, ranging from automotive to industrial and telecommunications systems.
Key Features
- Voltage Regulation: The LM25117PSQE/NOPB offers a wide input voltage range, making it suitable for a variety of power supply configurations. It is capable of efficiently regulating voltages, ensuring stable operation of connected devices.
- Current Mode Control: With its current mode control feature, this PMIC delivers fast transient response and excellent loop stability.
- Frequency Synchronization: It provides an option for frequency synchronization to reduce electromagnetic interference (EMI), which is particularly useful in noise-sensitive applications.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from potential damage due to excessive heat.
- Power Good Flag: An integrated power good flag indicates when the output voltage is within a specified range, enabling system monitoring and control.
Applications
The LM25117PSQE/NOPB is versatile and can be used in a wide array of applications where reliable power management is crucial. Its robust design makes it an ideal choice for:
- Automotive infotainment and telematics
- Industrial power supplies
- Networking equipment
- Telecommunications infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM25117PSQE/NOPB is no exception. This component is designed to meet the stringent requirements of industrial and automotive standards, ensuring high reliability and performance. The "NOPB" suffix denotes that the product is lead-free, catering to environmentally conscious applications and compliance with RoHS regulations.
Technical Specifications
Some of the technical specifications of the LM25117PSQE/NOPB include:
- Switching Frequency: Adjustable from 50 kHz to 1 MHz
- Operating Temperature Range: -40°C to +125°C
- Package: 24-pin WQFN
With its advanced features and TI's reputation for quality, the LM25117PSQE/NOPB stands out as a reliable choice for demanding power management applications.