EN
  • EN
  • DE

LM25141QRGERQ1

Part No LM25141QRGERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description AUTOMOTIVE, 2.2MHZ, LOW IQ SYNCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q101
Package Reel - TR
Family Name LM25141
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM25141QRGERQ1CT, 296-LM25141QRGERQ1DKR, LM25141QRGERQ1-ND, 296-LM25141QRGERQ1TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852507-LM25141QRGERQ1
Ultra Librarian 3D Model Ultra Librarian LM25141QRGERQ1 CAD Model

Description

Product Overview: LM25141QRGERQ1 from Texas Instruments

The LM25141QRGERQ1 is a high-performance automotive-grade step-down switching regulator designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This advanced power solution is engineered to deliver efficient voltage conversion with a wide input voltage range, making it suitable for various systems that require a reliable and stable power supply.

Key Features

  • Wide Input Voltage Range: The LM25141QRGERQ1 operates over a broad input voltage range from 3.5V to 42V, accommodating a variety of power sources, including those prone to voltage surges.
  • High-Efficiency Performance: With integrated MOSFETs, this device achieves high efficiency, which is crucial for reducing thermal load and improving system reliability in temperature-sensitive automotive environments.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Robust Thermal Management: The LM25141QRGERQ1 comes in a thermally enhanced 24-pin VQFN package, which aids in effective heat dissipation for improved performance under high load conditions.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, ensuring dependable operation in harsh environments.

Applications

The versatile LM25141QRGERQ1 is ideal for a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and power supplies for sensors and microcontrollers. Its robust design also makes it suitable for industrial power supplies where a wide input voltage range and high reliability are necessary.

Design and Integration

Designers will appreciate the ease of integration offered by the LM25141QRGERQ1. With features like programmable soft start, precision enable, and power-good flag, it simplifies power supply design and provides flexible control over the power-up sequencing. Moreover, the device includes protection features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, ensuring the safety and longevity of the end application.

Overall, the LM25141QRGERQ1 from Texas Instruments stands out as a robust and flexible power management solution, tailored to meet the rigorous demands of the automotive and industrial sectors.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2239 $55.0755
100+ $1.0042 $100.4200
155+ $0.9728 $150.7840
215+ $0.9414 $202.4010
275+ $0.9101 $250.2775
370+ $0.8159 $301.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,407 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess