EN
  • EN
  • DE

LM25148RGYR

Part No LM25148RGYR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42-V SYNCHRONOUS BUCK DC/DC CONT / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 42V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Power Good, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM25148RGYRCT,296-LM25148RGYRDKR,296-LM25148RGYRTR
Standard Package 3,000
Win Source Part Number 1317778-LM25148RGYR
Ultra Librarian 3D Model Ultra Librarian LM25148RGYR CAD Model

Description

The LM25148RGYR is a cutting-edge power converter module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management integrated circuits (ICs), offering high efficiency and reliability for a broad range of applications.

The LM25148RGYR is a synchronous buck or buck-boost controller that features a wide input voltage range, making it suitable for multi-purpose applications. This flexibility allows the device to accommodate varying input sources, ensuring consistent performance across different power environments. The product is particularly adept at managing power in automotive, industrial, and telecommunications equipment, where stable and efficient voltage regulation is crucial.

This power converter boasts an array of features designed to enhance its performance and ease of use. It includes an adjustable switching frequency, which can be tailored to optimize efficiency or to accommodate specific application requirements. Additionally, the LM25148RGYR incorporates a range of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the device and the system it powers against a variety of fault conditions.

Another notable feature of the LM25148RGYR is its compact form factor. The device comes in a highly space-efficient 24-pin VQFN (RGY) package, which is ideal for applications where board space is at a premium. Despite its small size, the LM25148RGYR does not compromise on power or performance, delivering robust power conversion capabilities in a miniature package.

For designers and engineers looking to integrate the LM25148RGYR into their systems, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design tools. This support ensures that integrating the LM25148RGYR into a wide array of power applications is as seamless and efficient as possible.

In summary, the LM25148RGYR from Texas Instruments is a versatile and high-performing power converter that offers a combination of efficiency, reliability, and miniaturization, making it an excellent choice for modern electronic applications demanding superior power management.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1370 $50.1920
39+ $2.5740 $100.3860
61+ $2.4935 $152.1035
83+ $2.4131 $200.2873
108+ $2.3327 $251.9316
144+ $2.0914 $301.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess