EN
  • EN
  • DE

LM2576HVT-3.3/NOPB

Part No LM2576HVT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-220-5
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-5
Case / Package TO-220-5
Family Name LM2576
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM2576HVT-3.3, *LM2576HVT-3.3/NOPB, LM2576HVT-3.3, LM2576HVT-3.3-ND, LM2576HVT-3.3-NDR
Quantity per package 45
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877202-LM2576HVT-3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2576HVT-3.3/NOPB CAD Model

Description

Product Overview: LM2576HVT-3.3/NOPB

The LM2576HVT-3.3/NOPB is a highly efficient, monolithic integrated circuit voltage regulator designed and manufactured by Texas Instruments. This step-down voltage regulator offers all the functions necessary for a buck power converter, capable of driving a 3A load with excellent line and load regulation. The device is an ideal choice for a wide range of applications, including consumer electronics, embedded systems, and industrial hardware where a stable and reliable voltage source is critical.

Key Features

  • Output Voltage: The LM2576HVT-3.3/NOPB provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits such as microcontrollers and peripheral devices.
  • Output Current: Capable of delivering up to 3A of output current, this regulator can power a significant load, making it suitable for both high and low power applications.
  • High Efficiency: With a typical efficiency of over 77%, the device ensures minimal heat generation and is well-suited for energy-sensitive projects.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Input Voltage Range: The LM2576HVT-3.3/NOPB can handle an input voltage range from 4.5V to 60V, offering flexibility for various power supply configurations.
  • 52kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and provides predictable performance.
  • Package: The TO-220 package ensures easy mounting and adequate heat dissipation for the regulator.

Applications

The LM2576HVT-3.3/NOPB is versatile and can be used in a range of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its ease of use, including a minimal number of external components, the LM2576HVT-3.3/NOPB is an excellent choice for designers looking for a reliable and straightforward power solution. Texas Instruments' commitment to quality ensures that this voltage regulator is a dependable component for any power management task.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess